onsemi Counters, Dividers 74F160APC

Description
Counter IC Counter, Decade 1 Element 4 Bit Positive Edge 16-PDIP
Request a Quote Datasheet
Description
Counter IC Counter, Decade 1 Element 4 Bit Positive Edge 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Dividers - 74F160APC-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
74F160APC-ND
Counters, Dividers 74F160APC-ND
Counter IC Counter, Decade 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Counter, Decade 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now Datasheet
Logic - Logic - Counters, Dividers - 74F160APC - 1131283-74F160APC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 74F160APC
1131283-74F160APC
Logic - Logic - Counters, Dividers - 74F160APC 1131283-74F160APC
Manufacturer: ON Semiconductor Win Source Part Number: 1131283-74F160APC Packaging: Tube Mounting Style: Through Hole Logic Type: Counter, Decade Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 120MHz Categories: Integrated Circuits Supplier Device Package: 16-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: 74F160 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 1131283-74F160APC
Packaging: Tube
Mounting Style: Through Hole
Logic Type: Counter, Decade
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 120MHz
Categories: Integrated Circuits
Supplier Device Package: 16-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: 74F160
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - 74F160APC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
74F160APC
Integrated Circuits (ICs) - Logic - Counters, Dividers 74F160APC
IC DECADE COUNTER 4-BIT 16DIP

IC DECADE COUNTER 4-BIT 16DIP

Supplier's Site
Logic - Counters, Dividers - 74F160APC - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
74F160APC
Logic - Counters, Dividers 74F160APC
IC COUNTER SYNC PRESET BCD 16DIP

IC COUNTER SYNC PRESET BCD 16DIP

Supplier's Site Datasheet
Counters, Dividers - 74F160APC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74F160APC
Counters, Dividers 74F160APC
Counter IC Counter, Decade 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Counter, Decade 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 74F160APC-ND 1131283-74F160APC 74F160APC 74F160APC 74F160APC
Product Name Counters, Dividers Logic - Logic - Counters, Dividers - 74F160APC Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers Counters, Dividers
Counter Type BCD/Decade Counter
Counter Category Synchronous; Asynchronous Synchronous
Counter Direction UP UP
Package Type DIP; "16-DIP (0.300"", 7.62mm)" DIP DIP; 16-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 2 Up/Down Counters - 750-638 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Logic - Logic - Counters, Dividers - 4020BE - 161868-4020BE - Win Source Electronics
Specs
Supply Voltage 3 V ~ 18 V
Package Type DIP; PDIP; 16-PDIP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 74HC163D,652 - Rochester Electronics
Specs
Counter Category Synchronous
Counter Direction UP
Package Type SO16
View Details
5 suppliers
Logic - Counters, Dividers - 74HC193DB,118 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP; DOWN
Clock Frequency 49 MHz
View Details