onsemi Signal Switches, Multiplexers, Decoders 74F157ASJ

Description
Multiplexer 4 x 2:1 16-SOP
Request a Quote Datasheet
Description
Multiplexer 4 x 2:1 16-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 74F157ASJ-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
74F157ASJ-ND
Signal Switches, Multiplexers, Decoders 74F157ASJ-ND
Multiplexer 4 x 2:1 16-SOP

Multiplexer 4 x 2:1 16-SOP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74F157ASJ - 131014-74F157ASJ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74F157ASJ
131014-74F157ASJ
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74F157ASJ 131014-74F157ASJ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 131014-74F157ASJ Packaging: Tube/Rail Type: Multiplexer Mounting: SMD (SMT) Current - Output High, Low: 1mA, 20mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 131014-74F157ASJ
Packaging: Tube/Rail
Type: Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 1mA, 20mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad 5V SOIC Analog Switch and Multiplexer IC
743-74F157ASJ
Quad 5V SOIC Analog Switch and Multiplexer IC 743-74F157ASJ
Quad 2-Input Multiplexer IC, 4-Bit, 6ns, 5V, SOIC Product overview: 74F157ASJ from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74F157ASJ can be used for catalog matching and distributor lookup.

Quad 2-Input Multiplexer IC, 4-Bit, 6ns, 5V, SOIC Product overview: 74F157ASJ from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74F157ASJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74F157ASJ
Logic - Signal Switches, Multiplexers, Decoders 74F157ASJ
IC MULTIPLEXER 4 X 2:1 16SOP

IC MULTIPLEXER 4 X 2:1 16SOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 74F157ASJ-ND 131014-74F157ASJ 743-74F157ASJ 74F157ASJ
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - 74F157ASJ Quad 5V SOIC Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 C (32 F) 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 100371QC - Lingto Electronic Limited
Specs
Configuration 3 x 4:1
Operating Temperature 0.0 to 85 C (32 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 5229622P - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Number of Pins 28
View Details