onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74F157ASCX

Description
Multiplexer, F/FAST Series, 4-Func, 2 Line Input, 1 Line Output, True Output, TTL, PDSO16
Request a Quote
Description
Multiplexer, F/FAST Series, 4-Func, 2 Line Input, 1 Line Output, True Output, TTL, PDSO16
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74F157ASCX is a high-speed quad 2-input multiplexer capable of selecting four bits of data from two sources using common Select and Enable inputs. The outputs present the selected data in true form, and the device can generate any four of the 16 different functions of two variables. The Enable input is active LOW, forcing all outputs to LOW when HIGH. This multiplexer is suitable for applications such as data routing between registers and function generation in logic circuits. It is available in a 16-lead Small Outline Integrated Circuit (SOIC) package and can be ordered in tape and reel format. The device operates within a supply voltage range of 4.5V to 5.5V and has specified propagation delays for various input conditions, making it a reliable choice for high-speed digital applications.

Datasheet Summary
Powered by GS/AI

The 74F157ASCX is a high-speed quad 2-input multiplexer capable of selecting four bits of data from two sources using common Select and Enable inputs. The outputs present the selected data in true form, and the device can generate any four of the 16 different functions of two variables. The Enable input is active LOW, forcing all outputs to LOW when HIGH. This multiplexer is suitable for applications such as data routing between registers and function generation in logic circuits. It is available in a 16-lead Small Outline Integrated Circuit (SOIC) package and can be ordered in tape and reel format. The device operates within a supply voltage range of 4.5V to 5.5V and has specified propagation delays for various input conditions, making it a reliable choice for high-speed digital applications.

Suppliers

Company
Product
Description
Supplier Links
 - 74F157ASCX - Rochester Electronics
Newburyport, MA, United States
Multiplexer, F/FAST Series, 4-Func, 2 Line Input, 1 Line Output, True Output, TTL, PDSO16

Multiplexer, F/FAST Series, 4-Func, 2 Line Input, 1 Line Output, True Output, TTL, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74F157ASCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
74F157ASCX
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74F157ASCX
IC MULTIPLEXER 4 X 2:1 16SOIC

IC MULTIPLEXER 4 X 2:1 16SOIC

Supplier's Site
Signal Switches, Multiplexers, Decoders - 74F157ASCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
74F157ASCX
Signal Switches, Multiplexers, Decoders 74F157ASCX
Multiplexer 4 x 2:1 16-SOIC

Multiplexer 4 x 2:1 16-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 74F157ASCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
74F157ASCX
Signal Switches, Multiplexers, Decoders 74F157ASCX
Multiplexer 4 x 2:1 16-SOIC

Multiplexer 4 x 2:1 16-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number 74F157ASCX 74F157ASCX 74F157ASCX
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Package Type SOP; SOP16 SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products