4-Bit 2-to-1 Mux IC, FAST TTL, PDIP, 6ns, 5V Product overview: 74F157APC from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74F157APC can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076190-74F157APC
Packaging: Tube/Rail
Type: Multiplexer
Mounting: Through Hole
Current - Output High, Low: 1mA, 20mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Multiplexer 4 x 2:1 16-PDIP
IC MULTIPLEXER 4 X 2:1 16DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-74F157APC | 076190-74F157APC | 74F157APC-ND | 74F157APC |
| Product Name | 5V Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - 74F157APC | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS |