onsemi Signal Switches, Multiplexers, Decoders 74F151ASCX

Description
Multiplexer 1 x 8:1 16-SOIC
Description
Multiplexer 1 x 8:1 16-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The 74F151ASCX is a high-speed 8-input multiplexer designed to select one line of data from up to eight sources. It functions as a universal function generator capable of producing any logic function of four variables, with both assertion and negation outputs available. The device features three select inputs (S0, S1, S2) and an active LOW enable input (E), which controls the output state. When the enable input is not activated, the negation output remains HIGH while the assertion output is LOW. This multiplexer operates within a supply voltage range of +4.5V to +5.5V and has a maximum power supply current of 21.0 mA. The input and output characteristics include a HIGH input voltage threshold of 2.0V and a LOW output voltage of 0.5V under specified conditions. The 74F151ASCX is available in a 16-lead Small Outline Integrated Circuit (SOIC) package, making it suitable for various applications where space and performance are critical.

Datasheet Summary
Powered by GS/AI

The 74F151ASCX is a high-speed 8-input multiplexer designed to select one line of data from up to eight sources. It functions as a universal function generator capable of producing any logic function of four variables, with both assertion and negation outputs available. The device features three select inputs (S0, S1, S2) and an active LOW enable input (E), which controls the output state. When the enable input is not activated, the negation output remains HIGH while the assertion output is LOW. This multiplexer operates within a supply voltage range of +4.5V to +5.5V and has a maximum power supply current of 21.0 mA. The input and output characteristics include a HIGH input voltage threshold of 2.0V and a LOW output voltage of 0.5V under specified conditions. The 74F151ASCX is available in a 16-lead Small Outline Integrated Circuit (SOIC) package, making it suitable for various applications where space and performance are critical.

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 74F151ASCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
74F151ASCX
Signal Switches, Multiplexers, Decoders 74F151ASCX
Multiplexer 1 x 8:1 16-SOIC

Multiplexer 1 x 8:1 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74F151ASCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
74F151ASCX
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74F151ASCX
IC MULTIPLEXER 1 X 8:1 16SOIC

IC MULTIPLEXER 1 X 8:1 16SOIC

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers
Product Number 74F151ASCX 74F151ASCX
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBTLV1G125DBVRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SC-74A, SOT-753
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
 - 74HCT157D/C5J - Rochester Electronics
Specs
Package Type SO16
Logic Family CMOS
View Details
2 suppliers