onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - 74F151APC 74F151APC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 198102-74F151APC Packaging: Tube/Rail Type: Multiplexer Mounting: Through Hole Current - Output High, Low: 1mA, 20mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 198102-74F151APC Packaging: Tube/Rail Type: Multiplexer Mounting: Through Hole Current - Output High, Low: 1mA, 20mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74F151APC - 198102-74F151APC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74F151APC
198102-74F151APC
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74F151APC 198102-74F151APC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 198102-74F151APC Packaging: Tube/Rail Type: Multiplexer Mounting: Through Hole Current - Output High, Low: 1mA, 20mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 198102-74F151APC
Packaging: Tube/Rail
Type: Multiplexer
Mounting: Through Hole
Current - Output High, Low: 1mA, 20mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 74F151APC-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
74F151APC-ND
Signal Switches, Multiplexers, Decoders 74F151APC-ND
Multiplexer 1 x 8:1 16-PDIP

Multiplexer 1 x 8:1 16-PDIP

Buy Now Datasheet
Singapore, Singapore
Through-Hole 5V DIP Analog Switch and Multiplexer IC
743-74F151APC
Through-Hole 5V DIP Analog Switch and Multiplexer IC 743-74F151APC
8-Input Mux IC, 7ns, 5V, DIP, Through Hole Product overview: 74F151APC from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5V, DIP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Through-Hole, 5V, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74F151APC can be used for catalog matching and distributor lookup.

8-Input Mux IC, 7ns, 5V, DIP, Through Hole Product overview: 74F151APC from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5V, DIP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Through-Hole, 5V, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74F151APC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - 74F151APC - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74F151APC
Logic - Signal Switches, Multiplexers, Decoders 74F151APC
IC MULTIPLEXER 1 X 8:1 16DIP

IC MULTIPLEXER 1 X 8:1 16DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 198102-74F151APC 74F151APC-ND 743-74F151APC 74F151APC
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - 74F151APC Signal Switches, Multiplexers, Decoders Through-Hole 5V DIP Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 4.5 to 5.5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
SN74LVC1G66-Q1 Automotive Catalog Single Analog Switch - 1P1G66QDBVRQ1 - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type SPST NO
Supply Voltage (VS) 1.65 to 5.5 volts
View Details
6 suppliers
Signal Switches, Multiplexers, Decoders - 1727-7294-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
6 suppliers