onsemi Logic - Logic - Gates and Inverters - 74F14SJ 74F14SJ

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 109987-74F14SJ Packaging: Tube/Rail Features: Schmitt Trigger Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 10.5ns @ 5V, 50pF Logic Level - Low: 1.1V Logic Level - High: 2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 109987-74F14SJ Packaging: Tube/Rail Features: Schmitt Trigger Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 10.5ns @ 5V, 50pF Logic Level - Low: 1.1V Logic Level - High: 2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74F14SJ - 109987-74F14SJ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74F14SJ
109987-74F14SJ
Logic - Logic - Gates and Inverters - 74F14SJ 109987-74F14SJ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 109987-74F14SJ Packaging: Tube/Rail Features: Schmitt Trigger Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 10.5ns @ 5V, 50pF Logic Level - Low: 1.1V Logic Level - High: 2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 109987-74F14SJ
Packaging: Tube/Rail
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 10.5ns @ 5V, 50pF
Logic Level - Low: 1.1V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 109987-74F14SJ
Product Name Logic - Logic - Gates and Inverters - 74F14SJ
Package Type SOP; 14-SOP
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-403 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
7.0 GHz 10 W Rf Amplifier - 860-QPA1019TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details
 - LT1216CS#PBF - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Operational Amplifiers; Amplifiers
Standards and Certifications RoHS
Package Type SOIC; SOIC16
View Details
Dual Precision CMOS Voltage Comparator with Push Pull Driver - ALD2332SAL - Advanced Linear Devices, Inc.
Specs
Device Type Comparators
Package Type SOIC; SOIC8
View Details
3 suppliers