FAIRCHILD SEMICONDUCTOR 74F14PC 74F FAST TTL, 74F14, DIP14, 5.5V Product overview: 74F14PC from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74F14PC can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Schmitt Trigger 14-MDIP
IC INVERT SCHMITT 6CH 1INP 14DIP
Inverter IC 6 Channel Schmitt Trigger 14-DIP
Inverter IC 6 Channel Schmitt Trigger 14-MDIP
DISCONTINUED BY MANUFACTURER, INVERTER, F/FAST SERIES, 6-FUNC, 1-INPUT, TTL, PDIP14. FREE 2 YEAR RADWELL WARRANTY
IC INVERT SCHMITT 6CH 6-IN 14DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Radwell International | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74F14PC | 74F14PC-ND | 74F14PC | 74F14PC | 16118858 | 74F14PC |
| Product Name | 5.5V Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic IC | Logic - Gates and Inverters |
| Gate Type | Buffer, Inverter, Schmitt Trigger | NOT | NOT | NOT; Inverter | NOT | NOT |
| Supply Voltage | 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 1.1V (High) | ||
| Inputs | 1 | 1 | 1 | |||
| Propagation Delay | 10.5 ns | 10.5 ns | ||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |