onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - 74F139SC 74F139SC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 136412-74F139SC Packaging: Tube/Rail Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 1mA, 20mA Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 136412-74F139SC Packaging: Tube/Rail Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 1mA, 20mA Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74F139SC - 136412-74F139SC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74F139SC
136412-74F139SC
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74F139SC 136412-74F139SC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 136412-74F139SC Packaging: Tube/Rail Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 1mA, 20mA Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 136412-74F139SC
Packaging: Tube/Rail
Type: Decoder/Demultiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 1mA, 20mA
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 74F139SC-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
74F139SC-ND
Signal Switches, Multiplexers, Decoders 74F139SC-ND
Decoder/Demultiplexe r 1 x 2:4 16-SOIC

Decoder/Demultiplexer 1 x 2:4 16-SOIC

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Analog Switch and Multiplexer IC
743-74F139SC
5.5V SOIC Analog Switch and Multiplexer IC 743-74F139SC
2-CH 1-OF-4 DECODER/DEMUX IC, 9ns, 5.5V, SOIC Product overview: 74F139SC from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74F139SC can be used for catalog matching and distributor lookup.

2-CH 1-OF-4 DECODER/DEMUX IC, 9ns, 5.5V, SOIC Product overview: 74F139SC from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74F139SC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - 74F139SC - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74F139SC
Logic - Signal Switches, Multiplexers, Decoders 74F139SC
IC DECODER/DEMUX 1X2:4 16SOIC

IC DECODER/DEMUX 1X2:4 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 136412-74F139SC 74F139SC-ND 743-74F139SC 74F139SC
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - 74F139SC Signal Switches, Multiplexers, Decoders 5.5V SOIC Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 4.5 to 5.5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 1727-74HC2G66DP-Q100/AHTR-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 2 to 10 volts
View Details
3 suppliers
Multiplexer & Demultiplexer ICs - 2444556 - RS Components, Ltd.
Specs
Operating Temperature 0.0 C (32 F)
Package Type DMP
Number of Pins 16
View Details