Decoder/Demultiplexe
1-of-8 Decoder/Demux IC, 3-Input, 8-Output, 9ns, SOIC Product overview: 74F138SC from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74F138SC can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1131270-74F138SC
Packaging: Tube
Type: Decoder/Demultiplexe
Mounting Style: SMD
Current - Output High, Low: 1mA, 20mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: 74F138
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
IC DECODER/DEMUX 1X3:8 16SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 74F138SC-ND | 743-74F138SC | 1131270-74F138SC | 74F138SC |
| Product Name | Signal Switches, Multiplexers, Decoders | SOIC Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - 74F138SC | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |