Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076182-74F138PC
Packaging: Tube/Rail
Type: Decoder/Demultiplexe
Mounting: Through Hole
Current - Output High, Low: 1mA, 20mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IC DECODER/DEMUX 1X3:8 16DIP Product overview: 74F138PC from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74F138PC can be used for catalog matching and distributor lookup.
Decoder/Demultiplexe
IC DECODER/DEMUX 1X3:8 16DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 076182-74F138PC | 743-74F138PC | 74F138PC-ND | 74F138PC |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - 74F138PC | Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 4.5 to 5.5 volts |