onsemi Quad Logic IC 74F132SJ

Description
Quad 2-Input NAND Schmitt Trigger | IC GATE NAND SCHMITT 4CH 14SOP Product overview: 74F132SJ from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74F132SJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad 2-Input NAND Schmitt Trigger | IC GATE NAND SCHMITT 4CH 14SOP Product overview: 74F132SJ from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74F132SJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad Logic IC - 705-74F132SJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Logic IC
705-74F132SJ
Quad Logic IC 705-74F132SJ
Quad 2-Input NAND Schmitt Trigger | IC GATE NAND SCHMITT 4CH 14SOP Product overview: 74F132SJ from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74F132SJ can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Schmitt Trigger | IC GATE NAND SCHMITT 4CH 14SOP Product overview: 74F132SJ from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74F132SJ can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - 74F132SJ - 1131268-74F132SJ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74F132SJ
1131268-74F132SJ
Logic - Logic - Gates and Inverters - 74F132SJ 1131268-74F132SJ
Manufacturer: ON Semiconductor Win Source Part Number: 1131268-74F132SJ Packaging: Tube Mounting Style: SMD Features: Schmitt Trigger Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 1mA, 20mA Logic Level - Low: 1.1V Logic Level - High: 2V Categories: Integrated Circuits Supplier Device Package: 14-SOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: 74F132 Manufacturer Pack Quantity: 47 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Max Propagation Delay at V, Max CL: 12.5ns at 5V, 50pF

Manufacturer: ON Semiconductor
Win Source Part Number: 1131268-74F132SJ
Packaging: Tube
Mounting Style: SMD
Features: Schmitt Trigger
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 1mA, 20mA
Logic Level - Low: 1.1V
Logic Level - High: 2V
Categories: Integrated Circuits
Supplier Device Package: 14-SOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Family Part Number: 74F132
Manufacturer Pack Quantity: 47
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Max Propagation Delay at V, Max CL: 12.5ns at 5V, 50pF

Buy Now
Logic - Gates and Inverters - 74F132SJ - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74F132SJ
Logic - Gates and Inverters 74F132SJ
IC GATE NAND 4CH 2IN 14SOP

IC GATE NAND 4CH 2IN 14SOP

Supplier's Site Datasheet
Gates and Inverters - 74F132SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74F132SJ
Gates and Inverters 74F132SJ
NAND Gate IC 4 Channel Schmitt Trigger 14-SOP

NAND Gate IC 4 Channel Schmitt Trigger 14-SOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-74F132SJ 1131268-74F132SJ 74F132SJ 74F132SJ
Product Name Quad Logic IC Logic - Logic - Gates and Inverters - 74F132SJ Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NOT; NAND NAND; NAND Gate
Inputs 2 2 2
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
IC Package Type Other; Tube SOIC SOIC; Other; 14-SOIC (0.209\", 5.30mm Width)
Supply Voltage 4.5V ~ 5.5V 2V (Low), 1.1V (High) 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NOR - AF54RHC02ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 74ABT20PW,118-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
6 suppliers
Logic Gates - 9210271P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details