onsemi SOIC Logic IC 74F132SCX

Description
NAND Gate 4-Element 2-IN Bipolar 14-Pin SOIC N T/R / IC GATE NAND 4CH 2-INP 14-SOIC Product overview: 74F132SCX from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74F132SCX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NAND Gate 4-Element 2-IN Bipolar 14-Pin SOIC N T/R / IC GATE NAND 4CH 2-INP 14-SOIC Product overview: 74F132SCX from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74F132SCX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOIC Logic IC - 705-74F132SCX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Logic IC
705-74F132SCX
SOIC Logic IC 705-74F132SCX
NAND Gate 4-Element 2-IN Bipolar 14-Pin SOIC N T/R / IC GATE NAND 4CH 2-INP 14-SOIC Product overview: 74F132SCX from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74F132SCX can be used for catalog matching and distributor lookup.

NAND Gate 4-Element 2-IN Bipolar 14-Pin SOIC N T/R / IC GATE NAND 4CH 2-INP 14-SOIC Product overview: 74F132SCX from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74F132SCX can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - 74F132SCX - 198096-74F132SCX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74F132SCX
198096-74F132SCX
Logic - Logic - Gates and Inverters - 74F132SCX 198096-74F132SCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 198096-74F132SCX Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 12.5ns @ 5V, 50pF Logic Level - Low: 1.1V Logic Level - High: 2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): 74F132SC; 74F132SCX/NOPB; Introduction Date: April 04, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 198096-74F132SCX
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 12.5ns @ 5V, 50pF
Logic Level - Low: 1.1V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): 74F132SC; 74F132SCX/NOPB;
Introduction Date: April 04, 2011
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Gates and Inverters - 74F132SCX - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74F132SCX
Logic - Gates and Inverters 74F132SCX
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - 74F132SCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74F132SCX
Gates and Inverters 74F132SCX
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-74F132SCX 198096-74F132SCX 74F132SCX 74F132SCX
Product Name SOIC Logic IC Logic - Logic - Gates and Inverters - 74F132SCX Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NOT; NAND NAND; NAND Gate
Inputs 2 2 2
Propagation Delay 12.5 ns 12.5 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
IC Package Type Other; Reel - TR SOIC; Other; 14-SOIC SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHCT04PW-Q100JDKR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
Logic IC - 770-54LS54DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 10
Operating Temperature -55 C (-67 F)
View Details
3 suppliers
Logic Gates - 2138988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOR; NOR
Logic Family NOR
Inputs 2
View Details