NAND Gate IC 4 Channel Schmitt Trigger 14-MDIP
IC GATE NAND 4CH 2-INP 14DIP Product overview: 74F132PC from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74F132PC can be used for catalog matching and distributor lookup.
NAND Gate, F/FAST Series, 4-Func, 2-Input, TTL, PDIP14
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1007944-74F132PC
Packaging: Tube/Rail
Features: Schmitt Trigger
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 12.5ns @ 5V, 50pF
Logic Level - Low: 1.1V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
IC GATE NAND 4CH 2-INP 14DIP
IC GATE NAND 4CH 2IN 14DIP
NAND Gate IC 4 Channel Schmitt Trigger 14-MDIP
NAND Gate IC 4 Channel Schmitt Trigger 14-DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74F132PC-ND | 705-74F132PC | 74F132PC | 1007944-74F132PC | 74F132PC | 74F132PC | 74F132PC |
| Product Name | Gates and Inverters | Logic IC | Logic - Logic - Gates and Inverters - 74F132PC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NAND | NAND | AND; NAND | NOT; NAND; NAND Gate | NAND | NOT; NAND | NAND; NAND Gate |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 2V (Low), 1.1V (High) | 4.5V ~ 5.5V | ||
| Inputs | 2 | 2 | 2 | 2 | |||
| Features | Schmitt Trigger | ||||||
| Propagation Delay | 12.5 ns | 12.5 ns | 12.5 ns |