IC GATE AND 3CH 3-INP 14SOP Product overview: 74F11SJX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74F11SJX can be used for catalog matching and distributor lookup.
AND Gate IC 3 Channel 14-SOP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076179-74F11SJX
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 5.6ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
AND Gate, F/FAST Series, 3-Func, 3-Input, TTL, PDSO14
AND Gate IC 3 Channel 14-SOP
AND Gate IC 3 Channel 14-SOP
IC GATE AND 3CH 3-INP 14SOP
IC GATE AND 3CH 3-INP 14SOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74F11SJX | 74F11SJX-ND | 076179-74F11SJX | 74F11SJX | 74F11SJX | 74F11SJX | 74F11SJX |
| Product Name | Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - 74F11SJX | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | AND | AND | NOT; AND; AND Gate | AND | AND; AND Gate | AND | NOT; AND |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | ||
| Inputs | 3 | 3 | 3 | 3 | |||
| Propagation Delay | 5.6 ns | 5.6 ns | 5.6 ns | ||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |