AND Gate IC 3 Channel 14-SOIC
AND Gate, F/FAST Series, 3-Func, 3-Input, TTL, PDSO14
Manufacturer: ON Semiconductor
Win Source Part Number: 857759-74F11SC
Series: 74F
Features: IC 3 Channel
Package: Tube
Part Status: Obsolete
Family Name: 74F11
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC GATE AND 3CH 3-INP 14SOIC Product overview: 74F11SC from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74F11SC can be used for catalog matching and distributor lookup.
IC GATE AND 3CH 3-INP 14SOIC
AND Gate IC 3 Channel 14-SOIC
AND Gate IC 3 Channel 14-SOIC
IC GATE AND 3CH 3-INP 14SOIC
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74F11SC-ND | 74F11SC | 857759-74F11SC | 705-74F11SC | 74F11SC | 74F11SC | 74F11SC |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - 74F11SC | Logic IC | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | AND | AND | NOT | AND | NOT; AND | AND; AND Gate | AND |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | |||
| Inputs | 3 | 3 | 3 | ||||
| Propagation Delay | 5.6 ns | 5.6 ns | |||||
| Low Level Output Current (Sink) | 1 mA | 20 mA |