onsemi Integrated Circuits (ICs) - Logic - Flip Flops 74F114SCX

Description
J-K Flip-Flop, F/FAST Series, 1-Func, Negative Edge Triggered, 2-Bit, Complementary Output, TTL, PDSO14
Request a Quote Datasheet
Description
J-K Flip-Flop, F/FAST Series, 1-Func, Negative Edge Triggered, 2-Bit, Complementary Output, TTL, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74F114SCX - Rochester Electronics
Newburyport, MA, United States
J-K Flip-Flop, F/FAST Series, 1-Func, Negative Edge Triggered, 2-Bit, Complementary Output, TTL, PDSO14

J-K Flip-Flop, F/FAST Series, 1-Func, Negative Edge Triggered, 2-Bit, Complementary Output, TTL, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74F114SCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74F114SCX
Integrated Circuits (ICs) - Logic - Flip Flops 74F114SCX
J-K FLIP-FLOP

J-K FLIP-FLOP

Supplier's Site
Flip Flops - 74F114SCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74F114SCX
Flip Flops 74F114SCX
Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 74F114SCX 74F114SCX 74F114SCX
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Negative-edge Triggered
Package Type SOP14; SOP 14-SOIC (0.154\", 3.90mm Width); SOIC
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT175SJ - Lingto Electronic Limited
Specs
fMAX 236 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 54ALS273E/883 - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type LCC20
Logic Family TTL
View Details
2 suppliers
Dual JK flip-flop with set and reset; positive-edge-trigger - 74HCT109D-Q100J - Nexperia B.V.
Specs
Flip-Flop Type J-K
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
6 suppliers