Manufacturer: ON Semiconductor
Win Source Part Number: 1131263-74F114PC
Packaging: Tube
Type: JK Type
Mounting Style: Through Hole
Output Type: Differential
Current - Output High, Low: 1mA, 20mA
Function: Set(Preset) and Reset
Number of Bits per Element: 1
Trigger Type: Negative Edge
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.fairchildsemi.co
Clock Frequency: 95MHz
Manufacturer Package: 14-DIP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: 74F114
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Iq): 19mA
Max Propagation Delay at V, Max CL: 7.5ns at 5V, 50pF
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-DIP (0.300"", 7.62mm)"
Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-DIP (0.300", 7.62mm)
IC FF JK TYPE DUAL 1BIT 14DIP
IC FF JK TYPE DUAL 1BIT 14DIP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 1131263-74F114PC | 74F114PC-ND | 74F114PC | 74F114PC | 74F114PC |
| Product Name | Logic - Logic - Flip Flops - 74F114PC | Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Triggering | Negative-edge Triggered; Negative Edge | Negative-edge Triggered | |||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Propagation Delay | 7.5 ns | 7.5 ns | |||
| fMAX | 95 MHz | 95 MHz | |||
| Low-level Output Current (Sink) | 20 mA | 20 mA | 20 mA |