Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076175-74F112SCX
Packaging: Reel - TR
Type: JK Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 1mA, 20mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 6.5ns @ 5V, 50pF
Trigger Type: Negative Edge
Current - Quiescent: 19mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 16-SOIC (0.154", 3.90mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 105MHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
J-K Flip-Flop, F/FAST Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, TTL, PDSO16
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154"", 3.90mm Width)"
IC FF JK TYPE DUAL 1BIT 16SOIC
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154", 3.90mm Width)
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154", 3.90mm Width)
IC FF JK TYPE DUAL 1BIT 16SOIC
| Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 076175-74F112SCX | 74F112SCX | 74F112SCX-ND | 74F112SCX | 74F112SCX | 74F112SCX |
| Product Name | Logic - Logic - Flip Flops - 74F112SCX | Flip Flops | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Triggering | Negative-edge Triggered; Negative Edge | Negative-edge Triggered | Negative-edge Triggered | |||
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Propagation Delay | 6.5 ns | 6.5 ns | ||||
| fMAX | 105 MHz | 105 MHz | ||||
| Low-level Output Current (Sink) | 20 mA | 20 mA | 20 mA |