onsemi Logic - Logic - Gates and Inverters - 74F10PC 74F10PC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 26047-74F10PC Packaging: Tube/Rail Number of Circuits: 3 Mounting: Through Hole Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 26047-74F10PC Packaging: Tube/Rail Number of Circuits: 3 Mounting: Through Hole Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74F10PC is a triple 3-input NAND gate integrated circuit, designed to perform the NAND logic function across three independent gates. It is housed in a 14-lead plastic dual-in-line package (PDIP) with a width of 0.300 inches, compliant with JEDEC MS-001 standards. The device operates with a supply voltage range of +4.5V to +5.5V and has a recommended operating temperature range of 0°C to +70°C. The 74F10PC features a unit loading of 1.0 for both inputs and outputs, with input high and low current specifications of 20 µA and -0.6 mA, respectively. The output can drive up to 20 mA in the low state. Propagation delays for the device are specified with a typical value of 3.7 ns for both the low-to-high and high-to-low transitions. The device is suitable for applications requiring fast switching and reliable logic operations. Engineers considering this product should note its absolute maximum ratings, including storage temperatures from -65°C to +150°C and input voltage limits from -0.5V to +7.0V, ensuring it can withstand a variety of operating conditions.

Datasheet Summary
Powered by GS/AI

The 74F10PC is a triple 3-input NAND gate integrated circuit, designed to perform the NAND logic function across three independent gates. It is housed in a 14-lead plastic dual-in-line package (PDIP) with a width of 0.300 inches, compliant with JEDEC MS-001 standards. The device operates with a supply voltage range of +4.5V to +5.5V and has a recommended operating temperature range of 0°C to +70°C. The 74F10PC features a unit loading of 1.0 for both inputs and outputs, with input high and low current specifications of 20 µA and -0.6 mA, respectively. The output can drive up to 20 mA in the low state. Propagation delays for the device are specified with a typical value of 3.7 ns for both the low-to-high and high-to-low transitions. The device is suitable for applications requiring fast switching and reliable logic operations. Engineers considering this product should note its absolute maximum ratings, including storage temperatures from -65°C to +150°C and input voltage limits from -0.5V to +7.0V, ensuring it can withstand a variety of operating conditions.

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74F10PC - 26047-74F10PC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74F10PC
26047-74F10PC
Logic - Logic - Gates and Inverters - 74F10PC 26047-74F10PC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 26047-74F10PC Packaging: Tube/Rail Number of Circuits: 3 Mounting: Through Hole Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 26047-74F10PC
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 74F10PC-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74F10PC-ND
Gates and Inverters 74F10PC-ND
NAND Gate IC 3 Channel 14-MDIP

NAND Gate IC 3 Channel 14-MDIP

Buy Now Datasheet
 - 74F10PC - Rochester Electronics
Newburyport, MA, United States
NAND Gate, F/FAST Series, 3-Func, 3-Input, TTL, PDIP14

NAND Gate, F/FAST Series, 3-Func, 3-Input, TTL, PDIP14

Supplier's Site Datasheet
Gates and Inverters - 74F10PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74F10PC
Gates and Inverters 74F10PC
NAND Gate IC 3 Channel 14-DIP

NAND Gate IC 3 Channel 14-DIP

Buy Now Datasheet
Gates and Inverters - 74F10PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74F10PC
Gates and Inverters 74F10PC
NAND Gate IC 3 Channel 14-MDIP

NAND Gate IC 3 Channel 14-MDIP

Buy Now Datasheet
Logic - Gates and Inverters - 74F10PC - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74F10PC
Logic - Gates and Inverters 74F10PC
IC GATE NAND 3CH 3-INP 14DIP

IC GATE NAND 3CH 3-INP 14DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 26047-74F10PC 74F10PC-ND 74F10PC 74F10PC 74F10PC
Product Name Logic - Logic - Gates and Inverters - 74F10PC Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; NAND; NAND Gate NAND AND; NAND NAND; NAND Gate NOT; NAND
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Inputs 3 3 3
Propagation Delay 5 ns 5 ns
Low Level Output Current (Sink) 20 mA 1 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 1221515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
Gates and Inverters - 74AHCT1G08GW,165-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Logic - Gates and Inverters - Multi-Function, Configurable - 100302QC - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
Inputs 2
Number of Gates 5
View Details
Gates and Inverters - Multi-Function, Configurable - 100302J-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage 4.2V ~ 5.7V
Inputs 10
View Details
2 suppliers