onsemi Logic - Logic - Flip Flops - 74F109SJ 74F109SJ

Description
J-Kbar Flip-Flop, F/FAST Series, 2-Func, Positive Edge Triggered, 2-Bit, Complementary Output, TTL, PDSO16
Request a Quote Datasheet
Description
J-Kbar Flip-Flop, F/FAST Series, 2-Func, Positive Edge Triggered, 2-Bit, Complementary Output, TTL, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74F109SJ - Rochester Electronics
Newburyport, MA, United States
J-Kbar Flip-Flop, F/FAST Series, 2-Func, Positive Edge Triggered, 2-Bit, Complementary Output, TTL, PDSO16

J-Kbar Flip-Flop, F/FAST Series, 2-Func, Positive Edge Triggered, 2-Bit, Complementary Output, TTL, PDSO16

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74F109SJ
123566-74F109SJ
Logic - Logic - Flip Flops - 74F109SJ 123566-74F109SJ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 123566-74F109SJ Packaging: Tube/Rail Type: JK Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 1mA, 20mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 17mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 16-SOIC (0.209", 5.30mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 125MHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 123566-74F109SJ
Packaging: Tube/Rail
Type: JK Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 1mA, 20mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 17mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 16-SOIC (0.209", 5.30mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 125MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74F109SJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74F109SJ
Integrated Circuits (ICs) - Logic - Flip Flops 74F109SJ
IC FF JK TYPE DUAL 1BIT 16SOP

IC FF JK TYPE DUAL 1BIT 16SOP

Supplier's Site
Flip Flops - 74F109SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74F109SJ
Flip Flops 74F109SJ
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Flip Flops - 74F109SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74F109SJ
Flip Flops 74F109SJ
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Shenzhen, China
Logic - Flip Flops
74F109SJ
Logic - Flip Flops 74F109SJ
IC FF JK TYPE DUAL 1BIT 16SOP

IC FF JK TYPE DUAL 1BIT 16SOP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74F109SJ 123566-74F109SJ 74F109SJ 74F109SJ 74F109SJ
Product Name Logic - Logic - Flip Flops - 74F109SJ Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge
Package Type SOP16; SOP 16-SOIC (0.209\", 5.30mm Width); SOIC
Logic Family TTL
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Propagation Delay 8 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74LV74DB,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1V ~ 5.5V
View Details
4 suppliers
Logic - Flip Flops - 74ACT175SC - Lingto Electronic Limited
Specs
fMAX 236 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN54AS74A Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9862701Q2A - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Propagation Delay 9 ns
View Details
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details