onsemi TVS Diodes 74F1071SC

Description
Clamp Ipp Tvs Diode Surface Mount 20-SOIC
Request a Quote Datasheet
Description
Clamp Ipp Tvs Diode Surface Mount 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 74F1071SC-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
74F1071SC-ND
TVS Diodes 74F1071SC-ND
Clamp Ipp Tvs Diode Surface Mount 20-SOIC

Clamp Ipp Tvs Diode Surface Mount 20-SOIC

Buy Now Datasheet
TVS - TVS - Diodes - 74F1071SC - 1131256-74F1071SC - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 74F1071SC
1131256-74F1071SC
TVS - TVS - Diodes - 74F1071SC 1131256-74F1071SC
Manufacturer: ON Semiconductor Win Source Part Number: 1131256-74F1071SC Packaging: Tube Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 18 Power - Peak Pulse: 800mW Power Line Protection: No Categories: Circuit Protection Supplier Device Package: 20-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: 74F1071 Manufacturer Pack Quantity: 1,080 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 5V

Manufacturer: ON Semiconductor
Win Source Part Number: 1131256-74F1071SC
Packaging: Tube
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Unidirectional Channels: 18
Power - Peak Pulse: 800mW
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: 20-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Family Part Number: 74F1071
Manufacturer Pack Quantity: 1,080
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 5V

Buy Now
Singapore, Singapore
5V TVS Protection Diode
144-74F1071SC
5V TVS Protection Diode 144-74F1071SC
TVS DIODE 5V 20SOIC Product overview: 74F1071SC from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-74F1071SC can be used for catalog matching and distributor lookup.

TVS DIODE 5V 20SOIC Product overview: 74F1071SC from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-74F1071SC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 74F1071SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
74F1071SC
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 74F1071SC
TVS DIODE 5VWM 20SOIC

TVS DIODE 5VWM 20SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 74F1071SC-ND 1131256-74F1071SC 144-74F1071SC 74F1071SC
Product Name TVS Diodes TVS - TVS - Diodes - 74F1071SC 5V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Unlock Full Specs
to access all available technical data