The 74F08PC is a quad 2-input AND gate integrated circuit from Quarktwin Technology Ltd., designed to perform the logic AND function across four independent gates. It is housed in a 14-lead plastic dual-in-line package (PDIP) with a width of 0.300 inches, compliant with JEDEC MS-001 standards. The device operates with a supply voltage range of +4.5V to +5.5V and has a recommended operating temperature range of 0°C to +70°C. It features a propagation delay time of 3.0 to 5.6 ns for the low-to-high transition and 2.0 to 7.5 ns for the high-to-low transition, depending on the conditions. The input and output characteristics include a maximum input current of 5.0 mA and a maximum output current of 20 mA. The 74F08PC is suitable for applications requiring reliable logic operations in digital circuits, making it a viable choice for engineers looking for a compact and efficient AND gate solution.
AND Gate, F/FAST Series, 4-Func, 2-Input, TTL, PDIP14
AND Gate IC 4 Channel 14-MDIP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 198092-74F08PC
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 5.6ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
4-Input AND Gate IC, 5.5V, 5.6ns PDIP Product overview: 74F08PC from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74F08PC can be used for catalog matching and distributor lookup.
IC GATE AND 4CH 2-INP 14DIP
AND Gate IC 4 Channel 14-DIP
AND Gate IC 4 Channel 14-MDIP
IC GATE AND 4CH 2-INP 14DIP
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74F08PC | 74F08PC-ND | 198092-74F08PC | 705-74F08PC | 74F08PC | 74F08PC | 74F08PC |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - 74F08PC | 5.5V Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | AND | AND | NOT; AND; AND Gate | AND; AND GATE | AND | AND; AND Gate | NOT; AND |
| Logic Family | TTL; FAST | ||||||
| IC Package Type | DIP; Other; DIP14 | DIP; Other; "14-DIP (0.300"", 7.62mm)" | DIP; PDIP; Other; 14-PDIP | Other; PDIP | DIP; Other; 14-DIP (0.300\", 7.62mm) | ||
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | ||
| Inputs | 2 | 2 | 2 | 2 |