onsemi Logic IC 74F04SJ

Description
IC INVERTER 6CH 6-INP 14SOP Product overview: 74F04SJ from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74F04SJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC INVERTER 6CH 6-INP 14SOP Product overview: 74F04SJ from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74F04SJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Logic IC
705-74F04SJ
Logic IC 705-74F04SJ
IC INVERTER 6CH 6-INP 14SOP Product overview: 74F04SJ from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74F04SJ can be used for catalog matching and distributor lookup.

IC INVERTER 6CH 6-INP 14SOP Product overview: 74F04SJ from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74F04SJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74F04SJ - 1131251-74F04SJ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74F04SJ
1131251-74F04SJ
Logic - Logic - Gates and Inverters - 74F04SJ 1131251-74F04SJ
Manufacturer: ON Semiconductor Win Source Part Number: 1131251-74F04SJ Packaging: Tube Mounting Style: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 1mA, 20mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Supplier Device Package: 14-SOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: 74F04 Manufacturer Pack Quantity: 47 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Max Propagation Delay at V, Max CL: 5ns at 5V, 50pF

Manufacturer: ON Semiconductor
Win Source Part Number: 1131251-74F04SJ
Packaging: Tube
Mounting Style: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 1mA, 20mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Supplier Device Package: 14-SOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: 74F04
Manufacturer Pack Quantity: 47
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Max Propagation Delay at V, Max CL: 5ns at 5V, 50pF

Buy Now
Gates and Inverters - 74F04SJ-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74F04SJ-ND
Gates and Inverters 74F04SJ-ND
Inverter IC 6 Channel 14-SOP

Inverter IC 6 Channel 14-SOP

Buy Now Datasheet
Logic - Gates and Inverters - 74F04SJ - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74F04SJ
Logic - Gates and Inverters 74F04SJ
IC INVERTER 6CH 6-INP 14SOP

IC INVERTER 6CH 6-INP 14SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74F04SJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74F04SJ
Integrated Circuits (ICs) - Logic - Gates and Inverters 74F04SJ
IC INVERTER 6CH 1-INP 14SOP

IC INVERTER 6CH 1-INP 14SOP

Supplier's Site
Gates and Inverters - 74F04SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74F04SJ
Gates and Inverters 74F04SJ
Inverter IC 6 Channel 14-SOP

Inverter IC 6 Channel 14-SOP

Buy Now Datasheet
Gates and Inverters - 74F04SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74F04SJ
Gates and Inverters 74F04SJ
Inverter IC 6 Channel 14-SOP

Inverter IC 6 Channel 14-SOP

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-74F04SJ 1131251-74F04SJ 74F04SJ-ND 74F04SJ 74F04SJ 74F04SJ
Product Name Logic IC Logic - Logic - Gates and Inverters - 74F04SJ Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; Buffer, Inverter NOT; Inverter NOT NOT NOT NOT; Inverter
Supply Voltage 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Inputs 1 6 1 1
Propagation Delay 5 ns 5 ns 5 ns
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator w/ Bus Hold - MYXAF54RHC505/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-74AHCT04D-Q100JTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
Inverters ICs - 8228653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details