onsemi Logic - Logic - Gates and Inverters - 74F04SC 74F04SC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 132862-74F04SC Packaging: Tube/Rail Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): SN74F04DRG4; N74F04D,602; N74F04D,623; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 132862-74F04SC Packaging: Tube/Rail Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): SN74F04DRG4; N74F04D,602; N74F04D,623; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74F04SC - 132862-74F04SC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74F04SC
132862-74F04SC
Logic - Logic - Gates and Inverters - 74F04SC 132862-74F04SC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 132862-74F04SC Packaging: Tube/Rail Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): SN74F04DRG4; N74F04D,602; N74F04D,623; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 132862-74F04SC
Packaging: Tube/Rail
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): SN74F04DRG4; N74F04D,602; N74F04D,623;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 132862-74F04SC
Product Name Logic - Logic - Gates and Inverters - 74F04SC
Package Type SOIC; 14-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-413 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Audio Amplifier ICs - 2168656 - RS Components, Ltd.
Specs
Device Type Audio Amplifiers; Karaoke, Two Way Communications, Surveillance Systems, Communication Headset, Portable, Dj Mixers, Telecom, Palmtop Computer, Desktop
Standards and Certifications RoHS
Package Type SOP; MSOP; Msop
View Details
Operational Amplifier IC - 687-LT1012CN8 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Operational Amplifiers
Package Type Tube/Rail
View Details