onsemi Gates and Inverters 74F04PC

Description
Inverter IC 6 Channel 14-MDIP
Request a Quote Datasheet
Description
Inverter IC 6 Channel 14-MDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 74F04PC-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74F04PC-ND
Gates and Inverters 74F04PC-ND
Inverter IC 6 Channel 14-MDIP

Inverter IC 6 Channel 14-MDIP

Buy Now Datasheet
Singapore, Singapore
5V Logic IC
705-74F04PC
5V Logic IC 705-74F04PC
6-Inverter Logic IC, FAST TTL, 5V, PDIP, 5ns Delay Product overview: 74F04PC from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74F04PC can be used for catalog matching and distributor lookup.

6-Inverter Logic IC, FAST TTL, 5V, PDIP, 5ns Delay Product overview: 74F04PC from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74F04PC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74F04PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74F04PC
Gates and Inverters 74F04PC
Inverter IC 6 Channel 14-DIP

Inverter IC 6 Channel 14-DIP

Buy Now Datasheet
Gates and Inverters - 74F04PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74F04PC
Gates and Inverters 74F04PC
Inverter IC 6 Channel 14-MDIP

Inverter IC 6 Channel 14-MDIP

Buy Now Datasheet
Logic - Gates and Inverters - 74F04PC - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74F04PC
Logic - Gates and Inverters 74F04PC
IC INVERTER 6CH 6-INP 14DIP

IC INVERTER 6CH 6-INP 14DIP

Supplier's Site Datasheet
Hex Inverter, Dip-14; Logic Function Onsemi - 18C9493 - Newark, An Avnet Company
Chicago, IL, United States
Hex Inverter, Dip-14; Logic Function Onsemi
18C9493
Hex Inverter, Dip-14; Logic Function Onsemi 18C9493
HEX INVERTER, DIP-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:74F04; Logic IC Family:74F; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes

HEX INVERTER, DIP-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:74F04; Logic IC Family:74F; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74F04PC-ND 705-74F04PC 74F04PC 74F04PC 18C9493
Product Name Gates and Inverters 5V Logic IC Gates and Inverters Logic - Gates and Inverters Hex Inverter, Dip-14; Logic Function Onsemi
Gate Type NOT NOT; Inverter NOT; Inverter NOT
Supply Voltage 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 5.5V
Inputs 1 6 1 1
Propagation Delay 5 ns 5 ns
Low Level Output Current (Sink) 1 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Quad Logic IC - 705-54F00LMQB - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NAND; NAND GATE
Supply Voltage 5.5V
Propagation Delay 7 ns
View Details
4 suppliers
Quad 2-Input NAND - MYXAP54RHC00/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Specs
Gate Type Shift Register
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details