onsemi Logic - Logic - Gates and Inverters - 74F02SCX 74F02SCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 198091-74F02SCX Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 5.5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 198091-74F02SCX Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 5.5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74F02SCX - 198091-74F02SCX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74F02SCX
198091-74F02SCX
Logic - Logic - Gates and Inverters - 74F02SCX 198091-74F02SCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 198091-74F02SCX Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 5.5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 198091-74F02SCX
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 5.5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
IC GATE NOR 4CH 2-INP 14SOIC Product overview: 74F02SCX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74F02SCX can be used for catalog matching and distributor lookup.

IC GATE NOR 4CH 2-INP 14SOIC Product overview: 74F02SCX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74F02SCX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 74F02SCX - Rochester Electronics
Newburyport, MA, United States
NOR Gate, F/FAST Series, 4-Func, 2-Input, TTL, PDSO14

NOR Gate, F/FAST Series, 4-Func, 2-Input, TTL, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 74F02SCX-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74F02SCX-ND
Gates and Inverters 74F02SCX-ND
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74F02SCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74F02SCX
Integrated Circuits (ICs) - Logic - Gates and Inverters 74F02SCX
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - 74F02SCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74F02SCX
Gates and Inverters 74F02SCX
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 74F02SCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74F02SCX
Gates and Inverters 74F02SCX
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - 74F02SCX - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74F02SCX
Logic - Gates and Inverters 74F02SCX
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 198091-74F02SCX 705-74F02SCX 74F02SCX 74F02SCX-ND 74F02SCX 74F02SCX 74F02SCX
Product Name Logic - Logic - Gates and Inverters - 74F02SCX Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; NOR; NOR Gate NOR; NOR GATE OR; NOR NOR NOR NOR; NOR Gate NOT; NOR
Supply Voltage 4.5 V ~ 5.5 V 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Inputs 2 2 2 2
Propagation Delay 5.5 ns 5.5 ns 5.5 ns
Low Level Output Current (Sink) 20 mA 1 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54ACTQ04J-QMLV - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Logic Gates - 2222724 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Quad 2-Input OR - AP54RHC32ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details