The 74F02SC is a quad 2-input NOR gate integrated circuit, featuring four independent gates that perform the NOR logic function. It is housed in a 14-lead Small Outline Integrated Circuit (SOIC) package, conforming to JEDEC MS-120 specifications. The device operates with a supply voltage range of +4.5V to +5.5V and has a storage temperature range of -65°C to +150°C. The input high voltage (V_IH) is specified at a minimum of 2.0V, while the input low voltage (V_IL) is a maximum of 0.8V. The output high voltage (V_OH) is guaranteed to be at least 2.5V when the output current is -1 mA, and the output low voltage (V_OL) is a maximum of 0.5V at 20 mA. The propagation delay times for the device are between 2.5 ns and 7.5 ns, depending on the specific conditions. The 74F02SC is suitable for applications requiring reliable NOR logic functions, with a typical power supply current of 3.7 mA when the output is high and 8.7 mA when low. The device is also available in tape and reel packaging for automated assembly processes.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 117225-74F02SC
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 5.5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
4-Input NOR Gate IC, 5.5ns, SOIC, 5.5V, 20mA Product overview: 74F02SC from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 20mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 20mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74F02SC can be used for catalog matching and distributor lookup.
NOR Gate, F/FAST Series, 4-Func, 2-Input, TTL, PDSO14
NOR Gate IC 4 Channel 14-SOIC
NOR Gate IC 4 Channel 14-SOIC
NOR Gate IC 4 Channel 14-SOIC
IC GATE NOR 4CH 2-INP 14SOIC
IC GATE NOR 4CH 2-INP 14SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 117225-74F02SC | 705-74F02SC | 74F02SC | 74F02SC-ND | 74F02SC | 74F02SC | 74F02SC |
| Product Name | Logic - Logic - Gates and Inverters - 74F02SC | 5.5V 20mA SOIC Logic IC | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NOT; NOR; NOR Gate | NOR; NOR GATE | OR; NOR | NOR | NOR; NOR Gate | NOT; NOR | NOR |
| Supply Voltage | 4.5 V ~ 5.5 V | 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | ||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 5.5 ns | 5.5 ns | 5.5 ns | ||||
| Low Level Output Current (Sink) | 20 mA | 1 mA | 20 mA |