Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076169-74F02PC
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 5.5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
NOR Gate IC 4 Channel 14-MDIP
4-Input NOR Gate IC, 5.5V, 5.5ns PDIP Product overview: 74F02PC from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74F02PC can be used for catalog matching and distributor lookup.
NOR Gate, F/FAST Series, 4-Func, 2-Input, TTL, PDIP14
IC GATE NOR 4CH 2-INP 14DIP
NOR Gate IC 4 Channel 14-MDIP
NOR Gate IC 4 Channel 14-DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 076169-74F02PC | 74F02PC-ND | 705-74F02PC | 74F02PC | 74F02PC | 74F02PC |
| Product Name | Logic - Logic - Gates and Inverters - 74F02PC | Gates and Inverters | 5.5V Logic IC | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NOT; NOR; NOR Gate | NOR | NOR; NOR GATE | OR; NOR | NOT; NOR | NOR; NOR Gate |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | |
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 5.5 ns | 5.5 ns | 5.5 ns | |||
| Low Level Output Current (Sink) | 20 mA | 1 mA | 20 mA |