IC GATE NAND 4CH 2-INP 14SOP Product overview: 74F00SJ from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74F00SJ can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel 14-SOP
Manufacturer: ON Semiconductor
Win Source Part Number: 1131247-74F00SJ
Packaging: Tube
Mounting Style: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 1mA, 20mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Supplier Device Package: 14-SOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Family Part Number: 74F00
Manufacturer Pack Quantity: 47
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Max Propagation Delay at V, Max CL: 5ns at 5V, 50pF
NAND Gate, F/FAST Series, 4-Func, 2-Input, TTL, PDSO14
IC GATE NAND 4CH 2-INP 14SOP
IC GATE NAND 4CH 2-INP 14SOP
NAND Gate IC 4 Channel 14-SOP
NAND Gate IC 4 Channel 14-SOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74F00SJ | 74F00SJ-ND | 1131247-74F00SJ | 74F00SJ | 74F00SJ | 74F00SJ | 74F00SJ |
| Product Name | Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - 74F00SJ | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NAND | NAND | NOT; NAND; NAND Gate | AND; NAND | NAND | NOT; NAND | NAND; NAND Gate |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 5 ns | 5 ns | 5 ns | ||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |