Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076168-74F00PC
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
NAND Gate, F/FAST Series, 4-Func, 2-Input, TTL, PDIP14
NAND Gate IC 4 Channel 14-MDIP
4CH 2-INP NAND GATE IC, 5.5V, 5ns, PDIP Product overview: 74F00PC from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74F00PC can be used for catalog matching and distributor lookup.
IC GATE NAND 4CH 2-INP 14DIP
IC GATE NAND 4CH 2-INP 14DIP
NAND Gate IC 4 Channel 14-DIP
NAND Gate IC 4 Channel 14-MDIP
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 076168-74F00PC | 74F00PC | 74F00PC-ND | 705-74F00PC | 74F00PC | 74F00PC | 74F00PC |
| Product Name | Logic - Logic - Gates and Inverters - 74F00PC | Gates and Inverters | 5.5V Logic IC | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NOT; NAND; NAND Gate | AND; NAND | NAND | NAND; NAND GATE | NOT; NAND | NAND | NAND; NAND Gate |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 5 ns | 5 ns | 5 ns | ||||
| Low Level Output Current (Sink) | 20 mA | 1 mA | 20 mA |