Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076157-74C923N
Packaging: Tube/Rail
Type: 20-Key Encoder
Mounting: Through Hole
Current - Output High, Low: 15mA, 16mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-PDIP
Supply Voltage - Operating: 3 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC ENCODER 20-KEY 20-DIP Product overview: 74C923N from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74C923N can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 076157-74C923N | 743-74C923N |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - 74C923N | DIP Analog Switch and Multiplexer IC |
| Supply Voltage (VS) | 3 to 15 volts |