Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076156-74C906N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Number of Elements: 6
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-PDIP
Supply Voltage - Operating: 3 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 076156-74C906N |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74C906N |
| Supply Voltage (VS) | 3 to 15 volts |