onsemi Logic - Logic - Gates and Inverters - 74C08 74C08

Description
Manufacturer: MICROSS/On Semiconductor Win Source Part Number: 1131170-74C08 Categories: Integrated Circuits Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: MICROSS/On Semiconductor Win Source Part Number: 1131170-74C08 Categories: Integrated Circuits Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74C08 - 1131170-74C08 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74C08
1131170-74C08
Logic - Logic - Gates and Inverters - 74C08 1131170-74C08
Manufacturer: MICROSS/On Semiconductor Win Source Part Number: 1131170-74C08 Categories: Integrated Circuits Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 3 (168 Hours)

Manufacturer: MICROSS/On Semiconductor
Win Source Part Number: 1131170-74C08
Categories: Integrated Circuits
Manufacturer Homepage: www.fairchildsemi.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 3 (168 Hours)

Buy Now
Logic - Gates and Inverters - 74C08 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74C08
Logic - Gates and Inverters 74C08
DIE GATE AND QUAD 2-INPUT

DIE GATE AND QUAD 2-INPUT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 1131170-74C08 74C08
Product Name Logic - Logic - Gates and Inverters - 74C08 Logic - Gates and Inverters
Gate Type NOT NOT; AND
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 7989086P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
Logic - Gates and Inverters - 54AC05/SDA-R - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 100130DC - Quarktwin Technology Ltd.
Specs
Gate Type D-Type Transparent Latch
Supply Voltage -4.2V ~ -5.7V
Output Type Standard
View Details
8-input NAND gate - 74AHCT30D,118 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
5 suppliers