Two-Input, Low Power, Universal Configurable Logic Gate
Two-Input, Low Power, Universal Configurable Logic Gate
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak
CONFIG MULTIPLE FUNC GATE, 2I/P, 85DEG C; Logic Function:Configurabl
Logic Gates 2 Input, Low Power Config. Logic Gate
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak
IC GATE UNIV 2INPUT 6-MICROPAK
TWO-INPUT, LOW POWER, UNIVERSAL
| Rochester Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74AUP1G97L6X | 74AUP1G97L6XTR-ND | 27T7246 | 74AUP1G97L6X | 74AUP1G97L6X | 74AUP1G97L6X | 74AUP1G97L6X |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Config Multiple Func Gate, 2I/p, 85Deg C; Logic Function Onsemi | Logic Gates | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | |
| IC Package Type | Other; SOLCC6 | Other; 6-UFDFN | Other; MicroPak | Other; 6-UFDFN | |||
| Gate Type | Configurable Multiple Function | Configurable Multiple Function | NOT | ||||
| Supply Voltage | 0.8V ~ 3.6V | 3.6V; 0.8V ~ 3.6V | |||||
| Output Type | Single-Ended | Single-Ended | Single-Ended | ||||
| Inputs | 3 | 2 | 3 | 3 |