TinyLogic Low-Power Universal Configurable Two-Input Logic Gate
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak2™
Logic Gates 150V N-Channel PowerTrench MOSFET
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak2™
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak2™
CONFIG MULTIPLE FUNC GATE, 2I/P, 85DEG C; Logic Function:Configurabl
IC UNIV O/D GATE 6-MICROPAK2
TINYLOGIC LOW-POWER UNIVERSAL CO
| Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74AUP1G96FHX | 74AUP1G96FHXTR-ND | 74AUP1G96FHX | 74AUP1G96FHX | 46W6143 | 74AUP1G96FHX | 74AUP1G96FHX |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Logic Gates | Gates and Inverters - Multi-Function, Configurable | Config Multiple Func Gate, 2I/p, 85Deg C; Logic Function Onsemi | Logic - Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | |
| IC Package Type | Other; SOLCC6 | Other; 6-UFDFN | Other; 6-UFDFN | Other; MicroPak | |||
| Gate Type | Configurable Multiple Function | Configurable Multiple Function | NOT | ||||
| Supply Voltage | 0.8V ~ 3.6V | 3.6V; 0.8V ~ 3.6V | |||||
| Output Type | Single-Ended | Single-Ended | Single-Ended | ||||
| Inputs | 3 | 3 | 2 | 3 |