The 74AUP1G95L6X is a low power, universal configurable two-input logic gate with an open-drain output, suitable for battery-powered portable applications. It operates within a supply voltage range of 0.8 V to 3.6 V and features over-voltage tolerant I/Os. The device is characterized by a typical propagation delay of 3.2 ns at 3.3 V, ensuring high-speed performance. It has low static power consumption, with a maximum supply current of 0.9 µA, and low dynamic power consumption, with a typical capacitance of 3.0 pF at 3.3 V. The 74AUP1G95 supports multiple logic functions, including MUX, AND, OR, NAND, NOR, inverter, and buffer, making it versatile for various applications. The product is packaged in an ultra-small MicroPak,Ñ¢ package, facilitating space-constrained designs.
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak
TINYLOGIC LOW-POWER UNIVERSAL CO
IC UNIV O/D GATE 6-MICROPAK
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak
Logic Gates 600V N-Channel MOSFET
CONFIG MULTIPLE FUNC GATE, 2I/P, 85DEG C; Logic Function:Configurabl
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74AUP1G95L6XTR-ND | 74AUP1G95L6X | 74AUP1G95L6X | 74AUP1G95L6X | 74AUP1G95L6X | 46W6142 |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Logic Gates | Config Multiple Func Gate, 2I/p, 85Deg C; Logic Function Onsemi |
| Gate Type | Configurable Multiple Function | NOT | Configurable Multiple Function | |||
| Supply Voltage | 0.8V ~ 3.6V | 3.6V; 0.8V ~ 3.6V | ||||
| Output Type | Single-Ended | Single-Ended | Single-Ended | |||
| Inputs | 3 | 3 | 3 | 2 | ||
| Features | Schmitt Trigger |