Two-Input, Low Power, Universal Configurable Logic Gate, 5000-REEL Product overview: 74AUP1G58FHX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-74AUP1G58FHX can be used for catalog matching and distributor lookup.
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak2™
IC GATE UNIV 2INPUT 6-MICROPAK
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak2™
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak2™
TWO-INPUT, LOW POWER, UNIVERSAL
Logic Gates 2 Input, Low Power Config. Logic Gate
CONFIG MULTIPLE FUNC GATE, 2I/P, 85DEG C; Logic Function:Configurabl
Logic Gates 2 Input, Low Power Config. Logic Gate
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 770-74AUP1G58FHX | 74AUP1G58FHXTR-ND | 74AUP1G58FHX | 74AUP1G58FHX | 74AUP1G58FHX | 598-74AUP1G58FHX | 27T7243 | 74AUP1G58FHX |
| Product Name | Low-Power Logic IC | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic Gates 2 Input, Low Power Config. Logic Gate | Config Multiple Func Gate, 2I/p, 85Deg C; Logic Function Onsemi | Logic Gates |
| Gate Type | Multi Function | Configurable Multiple Function | NOT | Configurable Multiple Function | ||||
| Supply Voltage | 3.6V | 0.8V ~ 3.6V | 3.6V; 0.8V ~ 3.6V | 0.8V~3.6V | ||||
| Inputs | 3 | 3 | 3 | 3 | 3 | 2 | ||
| Propagation Delay | 3.4 ns | 3.4 ns | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |