The 74AUP1G56L6X is a low power, universal two-input logic gate with an open drain output, designed for a supply voltage range of 0.8 V to 3.6 V. It features extremely high speed with a typical propagation delay of 3.2 ns at 3.3 V, making it suitable for high-performance applications. The device has low static power consumption, with a maximum supply current of 0.9 µA, and low dynamic power consumption, characterized by a typical capacitance of 3.0 pF at 3.3 V. The 74AUP1G56L6X supports multiple logic functions including AND, NAND, OR, NOR, XNOR, inverter, and buffer, allowing for versatile configurations based on the input connections. It is packaged in an ultra-small MicroPak,Ñ¢ format, which is advantageous for space-constrained designs. This product is particularly well-suited for battery-powered portable applications due to its low power characteristics and wide operating voltage range.
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak
Majority Logic Gate, AUP/ULP/V Series, 1-Func, CMOS, PDSO6
Majority Logic Gate, AUP/ULP/V Series, 1-Func, CMOS, PDSO6
MAJORITY LOGIC GATE, AUP/ULP/V S
CONFIG MULTIPLE FUNC GATE, 2I/P, 85DEG C; Logic Function:Configurabl
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak
IC UNIV O/D GATE 6-MICROPAK
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74AUP1G56L6XCT-ND | 74AUP1G56L6X | 74AUP1G56L6X | 46W6138 | 74AUP1G56L6X | 74AUP1G56L6X |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Config Multiple Func Gate, 2I/p, 85Deg C; Logic Function Onsemi | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | Configurable Multiple Function | OR | Configurable Multiple Function | NOT | ||
| Supply Voltage | 0.8V ~ 3.6V | 3.6V; 0.8V ~ 3.6V | ||||
| Output Type | Single-Ended | Single-Ended | Single-Ended | |||
| Inputs | 3 | 2 | 3 | 3 | ||
| Features | Schmitt Trigger |