onsemi Gates and Inverters - Multi-Function, Configurable 74AUP1G56FHX

Description
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak2™
Request a Quote Datasheet
Description
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak2™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - Multi-Function, Configurable - 74AUP1G56FHXTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
74AUP1G56FHXTR-ND
Gates and Inverters - Multi-Function, Configurable 74AUP1G56FHXTR-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak2™

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak2™

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 74AUP1G56FHX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
74AUP1G56FHX
Gates and Inverters - Multi-Function, Configurable 74AUP1G56FHX
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak2™

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak2™

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 74AUP1G56FHX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
74AUP1G56FHX
Gates and Inverters - Multi-Function, Configurable 74AUP1G56FHX
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak2™

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak2™

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 74AUP1G56FHX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
74AUP1G56FHX
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 74AUP1G56FHX
MAJORITY LOGIC GATE, AUP/ULP/V S

MAJORITY LOGIC GATE, AUP/ULP/V S

Supplier's Site
Config Multiple Func Gate, 2I/p, 85Deg C; Logic Function Onsemi - 63W2949 - Newark, An Avnet Company
Chicago, IL, United States
Config Multiple Func Gate, 2I/p, 85Deg C; Logic Function Onsemi
63W2949
Config Multiple Func Gate, 2I/p, 85Deg C; Logic Function Onsemi 63W2949
CONFIG MULTIPLE FUNC GATE, 2I/P, 85DEG C; Logic Function:Configurabl e Multiple Function Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:6Pins; Logic Case Style:MicroPak; Product Range:74AUP1G56; Logic IC Family:74AUPRoHS Compliant: Yes

CONFIG MULTIPLE FUNC GATE, 2I/P, 85DEG C; Logic Function:Configurable Multiple Function Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:6Pins; Logic Case Style:MicroPak; Product Range:74AUP1G56; Logic IC Family:74AUPRoHS Compliant: Yes

Supplier's Site Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - 74AUP1G56FHX - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
74AUP1G56FHX
Logic - Gates and Inverters - Multi-Function, Configurable 74AUP1G56FHX
IC UNIV O/D GATE 6-MICROPAK2

IC UNIV O/D GATE 6-MICROPAK2

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AUP1G56FHXTR-ND 74AUP1G56FHX 74AUP1G56FHX 63W2949 74AUP1G56FHX
Product Name Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Config Multiple Func Gate, 2I/p, 85Deg C; Logic Function Onsemi Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type Configurable Multiple Function Configurable Multiple Function NOT
Supply Voltage 0.8V ~ 3.6V 3.6V; 0.8V ~ 3.6V
Output Type Single-Ended Single-Ended Single-Ended
Inputs 3 3 2 3
Features Schmitt Trigger
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC00-SP Quadruple 2-Input Positive-NAND Gates - 5962-8754903VDA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
6 suppliers
Logic Gates - 7989004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 6 v
Logic Family And
View Details
2-input NOR gate - 74AHCT1G02GV-Q100H - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
7 suppliers
Dual 3-Input Majority Voter w/ error output - AF54RHC301BLT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details