onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVCH245MTC 74ALVCH245MTC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 130622-74ALVCH245MTC Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 130622-74ALVCH245MTC Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVCH245MTC - 130622-74ALVCH245MTC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVCH245MTC
130622-74ALVCH245MTC
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVCH245MTC 130622-74ALVCH245MTC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 130622-74ALVCH245MTC Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 130622-74ALVCH245MTC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74ALVCH245MTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74ALVCH245MTC
Buffers, Drivers, Receivers, Transceivers 74ALVCH245MTC
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buy Now Datasheet
IC TXRX NON-INVERT 3.6V 20TSSOP - 598-74ALVCH245MTC - Utmel Electronic Limited
Hong Kong, China
IC TXRX NON-INVERT 3.6V 20TSSOP
598-74ALVCH245MTC
IC TXRX NON-INVERT 3.6V 20TSSOP 598-74ALVCH245MTC
IC TXRX NON-INVERT 3.6V 20TSSOP

IC TXRX NON-INVERT 3.6V 20TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 130622-74ALVCH245MTC 74ALVCH245MTC 598-74ALVCH245MTC
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVCH245MTC Buffers, Drivers, Receivers, Transceivers IC TXRX NON-INVERT 3.6V 20TSSOP
Package Type Surface Mount; SMD (SMT) Surface Mount; 20-TSSOP (0.173\", 4.40mm Width) 20-TSSOP (0.173, 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details