onsemi Logic - Buffers, Drivers, Receivers, Transceivers 74ALVCH162244T

Description
IC BUF NON-INVERT 3.6V 48TSSOP
Datasheet
Description
IC BUF NON-INVERT 3.6V 48TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVCH162244T - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74ALVCH162244T
Logic - Buffers, Drivers, Receivers, Transceivers 74ALVCH162244T
IC BUF NON-INVERT 3.6V 48TSSOP

IC BUF NON-INVERT 3.6V 48TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74ALVCH162244T
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9005070 - KBM9005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
RF Transceiver ICs - NRF24LE1-F16Q32-R7-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
RF Transceiver ICs - 448-BCM89071A1CUBXGTTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3.6V
View Details