onsemi Logic IC 74ALVC38MX

Description
IC GATE NAND OD 4CH 2-INP 14SOIC Product overview: 74ALVC38MX from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ALVC38MX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE NAND OD 4CH 2-INP 14SOIC Product overview: 74ALVC38MX from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ALVC38MX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic IC - 705-74ALVC38MX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
IC GATE NAND OD 4CH 2-INP 14SOIC Product overview: 74ALVC38MX from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ALVC38MX can be used for catalog matching and distributor lookup.

IC GATE NAND OD 4CH 2-INP 14SOIC Product overview: 74ALVC38MX from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ALVC38MX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74ALVC38MX - 908087-74ALVC38MX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74ALVC38MX
908087-74ALVC38MX
Logic - Logic - Gates and Inverters - 74ALVC38MX 908087-74ALVC38MX
Manufacturer: ON Semiconductor Win Source Part Number: 908087-74ALVC38MX Series: 74ALVC Operating Temperature Range: -40°C ~ 85°C Features: NAND Gate IC 4 Channel Open Drain 14-SOIC Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74ALVC38 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 908087-74ALVC38MX
Series: 74ALVC
Operating Temperature Range: -40°C ~ 85°C
Features: NAND Gate IC 4 Channel Open Drain 14-SOIC
Package: Reel - TR
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74ALVC38
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Gates and Inverters - 74ALVC38MX - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74ALVC38MX
Logic - Gates and Inverters 74ALVC38MX
IC GATE NAND OD 4CH 2-INP 14SOIC

IC GATE NAND OD 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - 74ALVC38MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74ALVC38MX
Gates and Inverters 74ALVC38MX
NAND Gate IC 4 Channel Open Drain 14-SOIC

NAND Gate IC 4 Channel Open Drain 14-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-74ALVC38MX 908087-74ALVC38MX 74ALVC38MX 74ALVC38MX
Product Name Logic IC Logic - Logic - Gates and Inverters - 74ALVC38MX Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NOT NOT; NAND NAND; NAND Gate
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
IC Package Type Other; 14-SOIC (0.154", 3.90mm Width) SOIC; Other; 14-SOIC SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V; 1.65V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7705305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family CMOS; And
View Details
8-Channel Transceiver - MYXAF54RHC245/Q - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-2765-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers
SN74AHC1G04-Q1 Automotive Catalog Single Inverter Gate - 1A1G04QDBVRG4Q1 - Texas Instruments
Specs
Gate Type NOT
Supply Voltage 3.3,5
Logic Family AHC
View Details
7 suppliers