OR Gate IC 4 Channel 14-SOIC
IC GATE OR 4CH 2-INP 14SOIC Product overview: 74ALVC32MX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ALVC32MX can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 713148-74ALVC32MX
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 14-SOIC
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: 74ALVC32
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V
Current - Quiescent (Maximum): 10μA
Max Propagation Delay at V, Max CL: 2.8ns at 3.3V, 50pF
OR Gate, ALVC/VCX/A Series, 4-Func, 2-Input, CMOS, PDSO14
IC GATE OR 4CH 2-INP 14SOIC
IC GATE OR 4CH 2-INP 14SOIC
OR Gate IC 4 Channel 14-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74ALVC32MX-ND | 705-74ALVC32MX | 713148-74ALVC32MX | 74ALVC32MX | 74ALVC32MX | 74ALVC32MX | 74ALVC32MX |
| Product Name | Gates and Inverters | Logic IC | Logic - Logic - Gates and Inverters - 74ALVC32MX | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | OR | OR | NOT; OR; OR Gate | OR | OR | NOT; OR | OR; OR Gate |
| Supply Voltage | 1.65V ~ 3.6V | 1.65V ~ 3.6V | 1.65V ~ 3.6V | 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V; 1.65V ~ 3.6V | |
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 2.8 ns | 2.8 ns | 2.8 ns | ||||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |