onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVC245MTC 74ALVC245MTC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 135969-74ALVC245MTC Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 135969-74ALVC245MTC Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVC245MTC - 135969-74ALVC245MTC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVC245MTC
135969-74ALVC245MTC
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVC245MTC 135969-74ALVC245MTC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 135969-74ALVC245MTC Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 135969-74ALVC245MTC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74ALVC245MTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74ALVC245MTC
Buffers, Drivers, Receivers, Transceivers 74ALVC245MTC
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 135969-74ALVC245MTC 74ALVC245MTC
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVC245MTC Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 20-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 2000 to 18000 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVT162244BDGG,118 - 1040618-74LVT162244BDGG,118 - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Features RoHS
View Details