Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765232-74ALVC16827MT
Series: 74ALVC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 56-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Number of Elements: 2
Number of Bits per Element: 10
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Buffer, Non-Inverting 2 Element 10 Bit per Element 3-State Output 56-TSSOP
IC BUF NON-INVERT 3.6V 56TSSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 765232-74ALVC16827MTDX | 74ALVC16827MTDX-ND | 74ALVC16827MTDX |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVC16827MTDX | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 3.6 volts | 1.65 to 3.6 volts |