onsemi Latches 74ALVC16373DTR

Description
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Request a Quote Datasheet
Description
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74ALVC16373DTROS-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now Datasheet
Latches - 74ALVC16373DTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74ALVC16373DTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74ALVC16373DTR
Integrated Circuits (ICs) - Logic - Latches 74ALVC16373DTR
IC LATCH TRANSPRNT 16BIT 48TSSOP

IC LATCH TRANSPRNT 16BIT 48TSSOP

Supplier's Site
Logic - Latches - 74ALVC16373DTR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74ALVC16373DTR
Logic - Latches 74ALVC16373DTR
IC LATCH TRANSPRNT 16BIT 48TSSOP

IC LATCH TRANSPRNT 16BIT 48TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74ALVC16373DTROS-ND 74ALVC16373DTR 74ALVC16373DTR 74ALVC16373DTR
Product Name Latches Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V 3.6V
Low-level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ABT16373BDL,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
SN74AVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74AVC16373DGVRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
View Details
Latches - 1727-3787-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 6V
View Details
5 suppliers
Fast CMOS Octal Transparent Latch - 5962-9223802M2A - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type LEADLESS CC STD OUTLINE
View Details