Manufacturer: ON Semiconductor
Win Source Part Number: 908081-74ALVC16245MT
Series: 74ALVC
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP
Package: 48-TFSOP (0.240", 6.10mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74ALVC16245
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 74ALVC16245MTDX-ND, 74ALVC16245MTDXFSCT,
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP
BUS TRANSCEIVER, ALVC/VCX/A SERI
| Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | Telemetry Receivers and Telemetry Transmitters |
| Product Number | 908081-74ALVC16245MTDX | 74ALVC16245MTDX | 74ALVC16245MTDX |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVC16245MTDX | Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; Surface Mount | Surface Mount; 48-TFSOP (0.240\", 6.10mm Width) | Surface Mount; Surface Mount |