Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076135-74ALVC16245MT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSSOP
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 3,800
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 076135-74ALVC16245MTD | 74ALVC16245MTD |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVC16245MTD | Buffers, Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 48-TFSOP (0.240\", 6.10mm Width) |