Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765227-74ALVC162245T
Series: 74ALVC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 12mA, 12mA; 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Number of Elements: 2
Number of Bits per Element: 8
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 765227-74ALVC162245TX | 74ALVC162245TX |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVC162245TX | Buffers, Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD | Surface Mount; 48-TFSOP (0.240\", 6.10mm Width) |